EN
  • EN
  • DE

XC9221B093MRN

Part No XC9221B093MRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415485-XC9221B093MRN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9221B093MRN CAD Model

Description

The XC9221B093MRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and a compact solution for voltage regulation. It integrates a PWM control circuit, enabling stable operation over a wide range of input voltages and load currents.

Applications:

  • Wearable devices: Suitable for devices like smartwatches and fitness trackers.
  • IoT (Internet of Things) devices: Ideal for low-power sensors and wireless communication modules.
  • Mobile devices: Used in smartphones and tablets for power management.
  • Portable electronics: Powering handheld gaming consoles and digital cameras.
  • Power supplies for microcontrollers: Providing a stable voltage source for various microcontroller-based systems.

Features:

  • Synchronous rectification: Improves efficiency by reducing power loss during switching.
  • PWM control: Offers stable output voltage regulation with fast transient response.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Integrated power MOSFETs: Simplifies circuit design and reduces external component count.
  • Compact package: Available in small packages for space-constrained applications.
  • Input voltage range: Operates over a wide range of input voltages.
  • Output voltage accuracy: Provides precise and stable output voltage.
  • Overcurrent protection: Protects the converter and the load from damage due to excessive current.

Benefits:

  • High efficiency: Reduces power loss and extends battery life in portable devices.
  • Stable voltage regulation: Ensures reliable operation of connected devices.
  • Small size: Enables compact designs in space-constrained applications.
  • Simplified design: Reduces the number of external components required.
  • Protection features: Prevents damage to the converter and the load.
  • Longer battery life: Low quiescent current contributes to longer run times in battery-powered applications.

Additional Details:

The XC9221B093MRN typically operates with a switching frequency in the MHz range, allowing for the use of smaller external components such as inductors and capacitors. This DC/DC converter often incorporates features such as soft-start to limit inrush current during startup, and thermal shutdown to protect the device from overheating. The specific output voltage is pre-set, often at 0.9V in this case (indicated by the '093' in the part number suggesting 0.93V, but datasheets must be consulted for definitive values). The package type is typically a small, surface-mount package such as DFN or QFN. Detailed electrical characteristics, including input voltage range, output current capability, and efficiency curves, are available in the manufacturer's datasheet.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess