EN
  • EN
  • DE

XC9221C095MR

Part No XC9221C095MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842779-XC9221C095MR
Ultra Librarian 3D Model Ultra Librarian XC9221C095MR CAD Model

Description

The XC9221C095MR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This high-efficiency converter is designed for a wide range of portable and battery-powered applications. It integrates key features to simplify the design process and ensure reliable operation.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Wearable Technology: Smartwatches, fitness trackers, and similar wearable devices.
  • IoT Devices: Low-power sensors, trackers, and other IoT applications.
  • Wireless Modules: Powering Bluetooth, Wi-Fi, and other wireless communication modules.
  • Camera Modules: Provides a stable and efficient power supply for camera modules.

Features:

  • High Efficiency: Maximizes battery life through efficient power conversion.
  • Synchronous Rectification: Reduces power loss and heat generation.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Integrated Switching Transistors: Reduces external component count.
  • Overcurrent Protection (OCP): Protects against excessive current draw.
  • Short Circuit Protection (SCP): Prevents damage during short circuit conditions.
  • Thermal Shutdown Protection (TSD): Protects against overheating.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current extend battery life.
  • Reduced Heat Dissipation: Efficient operation reduces heat, increasing system reliability.
  • Stable Output Voltage: Provides a stable and regulated output voltage for connected devices.
  • Protection Features: Protects the converter and load from damage in fault conditions.
  • Simplified Design: Reduces the number of external components needed.

Additional Details:

The XC9221C095MR utilizes a PWM control scheme for output voltage regulation. It also includes a soft-start function to limit inrush current during start-up. The device's operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1802 $62.1624
28+ $4.2504 $119.0112
43+ $4.1176 $177.0568
58+ $3.9848 $231.1184
75+ $3.8519 $288.8925
101+ $3.4535 $348.8035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess