EN
  • EN
  • DE

XC9226A10CMRN

Part No XC9226A10CMRN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415519-XC9226A10CMRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9226A10CMRN CAD Model

Description

The XC9226A10CMRN is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and a compact solution for voltage regulation. It integrates a PWM control circuit and a synchronous rectifier, enabling efficient power conversion.

Applications

  • Power management in portable devices: Smartphones, tablets, and other battery-powered gadgets.
  • Point-of-load regulators: Providing localized voltage regulation in various electronic systems.
  • Wireless communication devices: Ensuring stable power supply for RF transceivers and other components.
  • IoT (Internet of Things) devices: Supplying power to sensors, microcontrollers, and communication modules.
  • Wearable technology: Smartwatches, fitness trackers, and similar devices where space and efficiency are critical.

Features

  • Synchronous rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • PWM control: Provides stable and efficient voltage regulation.
  • Low supply current: Minimizes power consumption, extending battery life in portable applications.
  • Compact package: Allows for integration into small form factor devices.
  • Input voltage range: Wide input voltage range accommodates various power sources.
  • Built-in protection circuits: Overcurrent protection (OCP) and short circuit protection (SCP) enhance reliability.

Benefits

  • High efficiency: Reduces power loss and heat generation, resulting in longer battery life and improved system performance.
  • Small size: Enables compact designs, making it suitable for portable and space-constrained applications.
  • Stable voltage regulation: Ensures consistent performance of connected devices, even with fluctuating input voltage or load conditions.
  • Reliable operation: Built-in protection features prevent damage from overcurrent and short circuits.
  • Simplified design: Integrated components reduce the need for external circuitry, simplifying the design process.

Additional Details

The XC9226A10CMRN operates with a fixed switching frequency, contributing to stable and predictable performance. It is available in a small package, typically a SOT-25 or similar, to minimize board space. The device includes a soft-start function to limit inrush current during startup, further enhancing system stability. The specific output voltage is preset internally by Torex, and it is crucial to select the appropriate variant for the intended application. Detailed specifications, including the operating temperature range, maximum input voltage, and output voltage accuracy, can be found in the product datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess