EN
  • EN
  • DE

MAX16977RAUE/V+

Part No MAX16977RAUE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 3.5V to 36V Synchronous Step Down Single-Out 1V to 10V/5V 2A Automotive 16-Pin TSSOP EP / IC REG BUCK ADJ/5V 2A 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 36V
Output Voltage 1V (5V)
Output Voltage MAX 10V
Output Current 2A
Frequency - Switching 2.2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785487-MAX16977RAUE/V+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16977
Introduction Date May 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX16977RAUE/V+ CAD Model

Description

The MAX16977RAUE/V+ is a high-performance, high-efficiency, automotive-grade step-down converter designed and manufactured by Maxim Integrated. This advanced power IC is specifically tailored to meet the stringent requirements of automotive applications, providing reliable and efficient voltage regulation in a compact package.

Key Features

  • Wide Input Voltage Range: The device operates from a 3.5V to 36V input voltage range, making it suitable for automotive battery-powered applications that require a stable output voltage even during start-stop and cold-crank conditions.
  • High-Efficiency Performance: With its synchronous rectification and low quiescent current, the MAX16977RAUE/V+ achieves high efficiency, which is crucial for reducing thermal stress and improving system reliability.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, allowing for flexibility in different design scenarios and compatibility with a variety of downstream components.
  • Thermal Protection: The device includes thermal shutdown protection that safeguards the IC from damage due to excessive heat, enhancing its durability and lifespan.
  • Spread Spectrum: The integrated spread-spectrum modulation helps to minimize electromagnetic interference (EMI), a critical feature for compliance with automotive EMI standards.

Applications

The MAX16977RAUE/V+ is ideal for a range of automotive applications, including infotainment systems, advanced driver-assistance systems (ADAS), navigation units, and other electronic modules that require efficient power conversion. Its robust design ensures reliable operation in the harsh environments typical of automotive applications.

Package and Reliability

The device is offered in a compact, 16-pin TSSOP-EP (Exposed Pad) package that provides excellent thermal performance and occupies minimal board space. The MAX16977RAUE/V+ is designed to meet the AEC-Q100 standard for automotive quality, ensuring it meets the high reliability standards required for automotive electronics.

With its combination of efficiency, flexibility, and robustness, the MAX16977RAUE/V+ from Maxim Integrated stands out as a prime choice for designers looking to optimize their automotive power supply designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1607 $50.5712
39+ $2.5934 $101.1426
60+ $2.5124 $150.7440
83+ $2.4313 $201.7979
107+ $2.3503 $251.4821
143+ $2.1072 $301.3296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess