The XC9226A18CDR is a synchronous step-down DC/DC converter IC manufactured by Torex Semiconductor. It is engineered to deliver high efficiency and stable voltage regulation in a compact form factor. The integration of PWM control and synchronous rectification makes it ideal for portable devices and other applications where power conservation is critical.
Applications
- Portable Media Players: Powering the display, audio components, and processor.
- Digital Cameras: Regulating voltage for the image sensor, processing unit, and other circuitry.
- Handheld Gaming Devices: Providing efficient power to the display, processor, and audio system.
- GPS Receivers: Ensuring a stable voltage supply for navigation and communication modules.
- Wireless Sensors: Powering the sensor, microcontroller, and communication interface.
Features
- Synchronous Rectification: Reduces power loss by replacing the rectifier diode with a low-resistance MOSFET.
- PWM Control: Offers stable and accurate voltage regulation under varying load conditions.
- Low Quiescent Current: Minimizes power consumption during standby or light-load operation.
- Compact Package: Enables integration into space-constrained applications.
- Overcurrent Protection (OCP): Safeguards the device and connected load from excessive current draw.
- Soft-Start Function: Limits inrush current during startup to prevent voltage drops and potential damage.
Benefits
- Extended Battery Life: High efficiency minimizes power consumption and extends battery life in portable devices.
- Small Form Factor: Compact size allows for miniaturization of electronic products.
- Reliable Operation: Built-in protection features ensure robust and stable performance.
- Stable Output Voltage: PWM control maintains a consistent output voltage, even with changes in load or input voltage.
- Reduced Heat Dissipation: High efficiency minimizes power loss and heat generation.
Additional Details
The XC9226A18CDR operates at a fixed switching frequency to ensure predictable performance. The specific output voltage for this variant is pre-set. The device also typically incorporates a soft-start function to limit inrush current during startup. Consult the official Torex Semiconductor datasheet for comprehensive electrical characteristics, thermal specifications, and application guidelines. Proper PCB layout and component selection are crucial for optimal performance and reliability.