EN
  • EN
  • DE

XC9226A25CMR

Part No XC9226A25CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415542-XC9226A25CMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9226A25CMR CAD Model

Description

The XC9226A25CMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications requiring high efficiency and a small footprint. It integrates a PWM control circuit and a synchronous rectification system, allowing for stable and efficient power conversion.

Applications:

  • Power management in portable devices: Smartphones, tablets, and other battery-powered electronics.
  • Regulation of voltage in IoT devices: Sensors, wireless modules, and embedded systems.
  • Point-of-load power supplies: For microcontrollers, FPGAs, and other digital ICs.
  • Powering wearables: Smartwatches, fitness trackers, and health monitoring devices.
  • General purpose DC-DC conversion: Applications requiring efficient step-down voltage regulation.

Features:

  • Synchronous Rectification: High efficiency is achieved by replacing the schottky diode with a PMOS transistor.
  • PWM Control: Stable output voltage regulation with Pulse Width Modulation.
  • Low Supply Current: Minimizes power consumption during operation.
  • Small Package: Compact size allows for integration into space-constrained applications.
  • Input Voltage Range: Wide input voltage range for versatile applications.
  • Built-in Protection Circuits: Overcurrent protection (OCP) and thermal shutdown (TSD).

Benefits:

  • High Efficiency: Maximizes battery life in portable devices due to synchronous rectification.
  • Compact Solution: Reduces board space requirements for smaller product designs.
  • Stable Voltage Regulation: Ensures reliable operation of downstream components.
  • Simplified Design: Requires fewer external components, reducing BOM cost and complexity.
  • Robust Protection: Enhances system reliability and prevents damage from fault conditions.

Additional Details:

The XC9226A25CMR operates with an input voltage range typically from 2.5V to 5.5V, making it suitable for various battery chemistries and power sources. The output voltage is fixed at 2.5V. The switching frequency is typically around 3.0 MHz, allowing for the use of small external components. The device comes in a small package, such as a SOT-25 or similar, to minimize the overall solution size. It includes built-in overcurrent protection (OCP) to safeguard the device and the load from excessive current draw, and a thermal shutdown (TSD) feature to prevent overheating. The quiescent current is low, further enhancing battery life. The XC9226 series is designed for applications where high efficiency, small size, and reliable performance are critical.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess