EN
  • EN
  • DE

XC9235A13CMR

Part No XC9235A13CMR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600mA Driver Tr. Built-In, Synchronous Step-Down DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281882-XC9235A13CMR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9235A13CMR CAD Model

Description

The Torex Semiconductor XC9235A13CMR is a synchronous step-down DC/DC converter designed for high-efficiency power conversion in a compact form factor. It integrates a PWM/PFM control scheme to optimize efficiency across a wide load range. This converter is well-suited for battery-powered devices and other applications where power efficiency and small size are critical.

Applications

  • Smartphones
  • Tablets
  • Wearable Devices
  • IoT Devices
  • Portable Power Supplies
  • Battery-Powered Equipment

Features

  • Synchronous Rectification: Improves efficiency by replacing the Schottky diode with a MOSFET.
  • PWM/PFM Control: Automatically switches between PWM (Pulse Width Modulation) for heavy loads and PFM (Pulse Frequency Modulation) for light loads to optimize efficiency.
  • High Efficiency: Delivers high efficiency across a wide load range.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Compact Package: Small package size reduces board space requirements.
  • Input Voltage Range: Wide input voltage range accommodates various power sources.
  • Output Voltage Adjustment: Adjustable output voltage allows for customization to specific application requirements.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage droop.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive load current.
  • Thermal Shutdown Protection: Features thermal shutdown protection to safeguard the IC from overheating.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current maximize battery life in portable devices.
  • Compact Design: Small package size is ideal for space-constrained applications.
  • Simplified Design: Integrated features simplify the design process.
  • Reliable Operation: Overcurrent and thermal shutdown protection ensure reliable operation.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to specific application requirements.

Additional Details

The XC9235A13CMR is typically available in a small, thermally enhanced package such as a SOT-25 or similar. It requires a minimal number of external components, including an inductor, capacitors, and resistors for setting the output voltage. The datasheet provides detailed information on component selection, layout recommendations, and thermal considerations. It is essential to consult the datasheet for optimal performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess