EN
  • EN
  • DE

XC9505B093ARN

Part No XC9505B093ARN
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415610-XC9505B093ARN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC9505B093ARN CAD Model

Description

The XC9505B093ARN is a voltage detector manufactured by Torex Semiconductor Ltd. It functions as a voltage monitoring IC, designed to provide a reset signal to a system when the input voltage falls below a predetermined threshold. This is essential for preventing malfunctions, data corruption, and erratic behavior in electronic devices, ensuring stable and reliable operation.

Applications

  • Microcontroller Reset Circuits: Ensures proper reset of microcontrollers upon power-up or voltage drops.
  • Memory Protection: Prevents data corruption in volatile memory during voltage fluctuations.
  • Power Supply Monitoring: Monitors the stability of power rails in electronic systems.
  • Battery-Powered Devices: Protects against deep discharge of batteries by providing a reset signal when the voltage is low.
  • Industrial Control Systems: Enhances reliability of industrial equipment by monitoring and resetting during voltage anomalies.

Features

  • Low Quiescent Current: Minimizes power consumption, suitable for battery-powered applications.
  • High-Accuracy Detection: Provides precise voltage detection with minimal tolerance.
  • Built-in Hysteresis: Prevents oscillatory behavior near the threshold voltage.
  • Small Package Size: Available in compact packages for space-constrained designs.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Benefits

  • Improved System Stability: Prevents system crashes due to voltage fluctuations.
  • Data Integrity: Protects data in memory devices from corruption.
  • Extended Battery Life: Reduces power consumption in portable devices.
  • Simplified Design: Requires minimal external components for operation.
  • Cost-Effective: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The XC9505B093ARN typically features an open-drain or CMOS output, allowing for versatile interfacing with different digital logic levels. The reset threshold voltage is internally fixed, offering ease of use and reducing the need for external adjustments. Its industrial-grade operating temperature range makes it suitable for deployment in harsh environments. This voltage detector plays a crucial role in maintaining the operational integrity of electronic systems by ensuring that the connected devices function correctly even under fluctuating voltage conditions, thus contributing to overall system robustness.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess