EN
  • EN
  • DE

XC9515S002ZR

Part No XC9515S002ZR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 409073-XC9515S002ZR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9515S002ZR CAD Model

Description

The XC9515S002ZR is a voltage detector IC manufactured by Torex Semiconductor. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a certain threshold. This feature is crucial for preventing malfunctions and ensuring the stable operation of microcontrollers and other sensitive components.

Applications:

  • Microcontroller Reset Circuitry
  • Power Supply Monitoring
  • Battery Monitoring
  • Overvoltage Protection
  • System Reset Generation

Features:

  • High Accuracy Voltage Detection: Provides precise monitoring of voltage levels.
  • Low Quiescent Current: Minimizes power consumption in battery-powered applications.
  • Small Package Size: Allows for compact circuit designs.
  • Adjustable Detection Voltage: Offers flexibility in setting the desired threshold.
  • Hysteresis: Prevents oscillations around the threshold voltage.
  • Open Drain Output: Compatible with various logic levels.
  • Fast Response Time: Ensures quick detection of voltage drops.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Lead-Free and RoHS Compliant: Meets environmental regulations.

Benefits:

  • Prevents Malfunctions: By providing a reset signal when the voltage is too low, the IC helps prevent data corruption and other issues.
  • Ensures Stable Operation: The reset signal ensures that the microcontroller or other component starts in a known state.
  • Prolongs Battery Life: The low quiescent current minimizes power consumption in battery-powered applications.
  • Reduces Board Space: The small package size allows for compact circuit designs.
  • Offers Design Flexibility: The adjustable detection voltage allows for customization to specific application requirements.

Additional Details:

The XC9515S002ZR operates over a specified voltage and temperature range. The specific detection voltage can be configured using external resistors. The device typically features an open-drain output, which requires a pull-up resistor to the desired logic level. The ZR suffix usually indicates a specific package type or configuration. This voltage detector is commonly employed in a wide range of electronic devices, including portable devices, industrial equipment, and automotive systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
UNBUMPED FLIP CHIP ARRAY
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $1.0268

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess