EN
  • EN
  • DE

XCM403AA01SR

Part No XCM403AA01SR
Manufacturer Torex Semiconductor Ltd
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978837-XCM403AA01SR
Categories OEM Parts(T-Z)
Manufacturer Torex Semiconductor Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCM403AA01SR CAD Model

Description

The XCM403AA01SR is a highly integrated voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed for use in a variety of power management applications, providing reliable voltage monitoring and reset functionality for microcontrollers and other sensitive electronic components.

Applications:

  • Microcontroller Reset Circuits: Used to ensure proper initialization of microcontrollers after a power-on or brown-out event.
  • Power Management Systems: Monitors voltage levels to prevent damage from undervoltage conditions.
  • Battery-Powered Devices: Provides undervoltage lockout (UVLO) to protect batteries from deep discharge.
  • Industrial Control Systems: Monitors critical voltage rails for system stability and fault detection.
  • Consumer Electronics: Used in devices requiring reliable power management and voltage monitoring.

Features:

  • Low Power Consumption: Designed for minimal current draw to extend battery life in portable applications.
  • High Accuracy: Provides precise voltage detection for reliable system operation.
  • Small Package Size: Available in compact packages to minimize board space requirements.
  • Adjustable Detection Voltage: Offers flexibility in setting the undervoltage threshold.
  • Hysteresis: Incorporates hysteresis to prevent oscillations near the threshold voltage.

Benefits:

  • Improved System Reliability: Prevents erratic behavior and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low power consumption minimizes battery drain in portable devices.
  • Simplified Design: Integrated functionality reduces the need for external components.
  • Reduced Board Space: Small package size allows for compact and efficient designs.
  • Protection against Deep Discharge: UVLO prevents irreversible damage to batteries.

The XCM403AA01SR features a precise detection voltage and low operating current. This makes it suitable for a wide range of applications where reliable voltage monitoring is critical. The integrated hysteresis ensures stable operation and prevents false triggering due to noise. The device is typically available in small surface-mount packages, making it easy to integrate into modern electronic designs.

You May Also Be Interested in

Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Toshiba Semiconductor and Storage
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess