The XCM517AA10DR-G is a highly integrated power management IC from Torex Semiconductor Ltd. It's designed for portable devices and other applications where efficient power conversion and regulation are crucial. This IC provides a compact solution for generating stable voltage rails from a battery or other power source. It integrates multiple functions to minimize external components and board space, contributing to smaller and more efficient electronic designs.
Applications
- Smartphones and mobile devices
- Wearable technology (smartwatches, fitness trackers)
- IoT (Internet of Things) devices
- Portable media players
- Digital cameras
- Other battery-powered electronic devices
Features
- Input Voltage Range: Wide input voltage range to accommodate various power sources.
- Output Voltage: Fixed output voltage for stable power supply.
- High Efficiency: Optimized for high efficiency to prolong battery life.
- Low Quiescent Current: Minimizes power consumption during standby mode.
- Integrated Protection Circuits: Overcurrent protection, overvoltage protection, and thermal shutdown.
- Small Package: Compact package for space-saving designs.
Benefits
- Extended Battery Life: High efficiency and low quiescent current minimize power consumption, extending the operational time of battery-powered devices.
- Stable Power Supply: Provides a stable and regulated output voltage, ensuring reliable operation of connected devices.
- Simplified Design: Integrated functionality reduces the number of external components, simplifying the design process and saving board space.
- Enhanced Protection: Built-in protection circuits safeguard against potential damage due to overcurrent, overvoltage, or excessive temperature.
- Compact Solution: Small package allows for integration into space-constrained applications.
Additional Details
The XCM517AA10DR-G typically operates as a DC-DC converter, stepping down the input voltage to a lower, regulated output voltage. The specific switching frequency and other performance characteristics are optimized for efficiency and stability. It is usually available in a small surface-mount package, such as a DFN or QFN. Refer to the datasheet for complete technical specifications, including voltage ranges, current limits, and thermal characteristics.