EN
  • EN
  • DE

XP131A0232SR

Part No XP131A0232SR
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Description N-Channel Power MOS FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416195-XP131A0232SR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP131A0232SR CAD Model

Description

The Torex Semiconductor Ltd XP131A0232SR is a highly integrated voltage detector with a built-in delay circuit. Designed for system reset and power management applications, this device provides reliable voltage monitoring and ensures stable system operation. Its compact package and low current consumption make it suitable for a wide range of portable and battery-powered devices.

Applications:

  • Microcontroller Reset Circuits
  • Power Management Systems
  • Battery-Powered Devices
  • Portable Electronics
  • Industrial Control Systems
  • Consumer Electronics

Features:

  • Precise Voltage Detection
  • Built-in Delay Circuit
  • Low Current Consumption
  • Compact SOT-25 Package
  • Open Drain Output
  • RoHS Compliant

Benefits:

  • Reliable System Reset: Ensures proper system initialization and prevents malfunction due to voltage fluctuations.
  • Simplified Design: Integrated delay circuit reduces external component count and simplifies circuit design.
  • Extended Battery Life: Low current consumption minimizes power drain in battery-powered applications.
  • Space-Saving Solution: Compact package allows for efficient use of board space.
  • Flexible Output Configuration: Open drain output enables compatibility with various logic levels and system configurations.

The XP131A0232SR's precise voltage detection capability ensures accurate monitoring of the power supply voltage, triggering a reset signal when the voltage falls below a specified threshold. The built-in delay circuit prevents spurious resets caused by transient voltage dips, ensuring stable system operation. Its low current consumption is critical for extending battery life in portable devices. The compact SOT-25 package minimizes the required board space, making it suitable for densely populated circuit boards.

The open drain output allows for flexible integration with different logic levels and system configurations. The device is designed to operate over a wide temperature range, ensuring reliable performance in diverse environmental conditions. It is also RoHS compliant, minimizing environmental impact.

Overall, the Torex Semiconductor Ltd XP131A0232SR is a reliable and efficient voltage detector ideal for system reset and power management applications, offering a combination of precision, low power consumption, and compact size.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess