EN
  • EN
  • DE

XP151A03A7MR

Part No XP151A03A7MR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description Power MOS FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1282165-XP151A03A7MR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP151A03A7MR CAD Model

Description

The XP151A03A7MR is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications and power management in portable devices.

Applications:

  • Load Switching: Controlling power supply to various loads in portable devices such as smartphones and tablets.
  • Power Management: Used in power management circuits to efficiently distribute power in battery-powered applications.
  • Battery Protection Circuits: Implemented in battery protection circuits to prevent over-discharge and over-charge.
  • DC-DC Converters: Can be utilized in DC-DC converters for voltage regulation and power switching.
  • Portable Devices: Used in a variety of portable electronic devices requiring efficient power control.

Features:

  • P-Channel MOSFET: Enhancement mode P-Channel MOSFET.
  • Low On-Resistance (RDS(on)): Low RDS(on) for efficient switching and reduced power loss.
  • Low Gate Threshold Voltage (VGS(th)): Low VGS(th) suitable for logic-level driving.
  • Small Package: Available in small surface mount packages such as SOT-23 or similar.
  • Fast Switching Speed: Offers fast switching speed for efficient operation in switching circuits.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power dissipation, improving efficiency.
  • Logic Level Control: Low gate threshold voltage simplifies driving the MOSFET from logic circuits.
  • Compact Design: Small package allows for high-density designs in space-constrained applications.
  • Reliable Operation: Designed for reliable performance in portable devices and power management systems.

Additional Details:

The datasheet for the XP151A03A7MR will provide details on parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and power dissipation. Proper thermal management is crucial for ensuring the MOSFET's longevity. The gate charge (Qg) should be considered when designing the gate drive circuit. It is generally available in a SOT-23 or similar small surface mount package.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess