EN
  • EN
  • DE

XP15A12COMR

Part No XP15A12COMR
Manufacturer Torex Semiconductor Ltd
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Torex Semiconductor Ltd
Win Source Part Number 410197-XP15A12COMR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XP15A12COMR CAD Model

Description

The XP15A12COMR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It is designed to monitor voltage levels within a system and generate a reset signal when the voltage falls below a specified threshold. This is a crucial function for preventing data corruption and ensuring stable operation in various electronic devices.

Applications:

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Memory Protection: Prevents data corruption in memory devices by triggering a reset when the voltage drops below the minimum operating level.
  • Battery Management Systems: Monitors battery voltage and initiates a shutdown sequence to prevent deep discharge.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies and triggers an alarm or shutdown.
  • Industrial Control Systems: Enhances the reliability of industrial control equipment by monitoring critical voltage levels.

Features:

  • High-Accuracy Voltage Detection: Features a precise voltage detection threshold with minimal variation.
  • Low Current Consumption: Operates with a very low supply current, making it suitable for battery-powered applications.
  • Open Drain Output: Provides a flexible interface with various microcontrollers and digital logic circuits.
  • Compact Package: Available in small package sizes for space-constrained designs.
  • Wide Operating Temperature Range: Operates reliably over a broad range of temperature conditions.

Benefits:

  • Improved System Reliability: Prevents system failures and data corruption caused by undervoltage conditions.
  • Extended Battery Life: Low current consumption helps extend battery life in portable electronic devices.
  • Simplified Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Reduced Board Space: Compact package size allows for smaller and more efficient circuit board layouts.
  • Enhanced System Stability: Ensures stable and reliable operation of electronic systems under varying voltage conditions.

Additional Details: The XP15A12COMR has a detection voltage of 1.2V. For detailed specifications, including the exact threshold voltage accuracy, operating temperature range, and package dimensions, refer to the official datasheet from Torex Semiconductor Ltd.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Lowest to $26.6863
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $89.8648
NEC
Need more? Email Us
Renesas Electronics America
Lowest to $19.5645
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $32.8367
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess