EN
  • EN
  • DE

02CZ3.3-X(TE85L,F)

Part No 02CZ3.3-X(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Custom Parts (0 - A)
Description Diode Zener Single 3.225V 2.5% 200mW 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Zener Voltage 3.225 V
Win Source Part Number 1139315-02CZ3.3-X(TE85L,F)
Categories Custom Parts
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 02CZ3.3-X(TE85L,F) CAD Model

Description

The 02CZ3.3-X(TE85L,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are specifically designed to maintain a constant voltage across their terminals when reverse biased. This particular diode has a Zener voltage of 3.3V and the 'X' designation likely refers to a specific tolerance or voltage range within that 3.3V specification. The (TE85L,F) likely refers to the packaging or specific manufacturing process.

Applications:

  • Voltage regulation
  • Overvoltage protection
  • Clipping circuits
  • Voltage references
  • Transient voltage suppression

Features:

  • Zener Voltage: 3.3V
  • Small signal diode package
  • Low reverse current
  • High surge current capability

Benefits:

  • Provides stable voltage regulation
  • Protects circuits from overvoltage conditions
  • Offers reliable performance in various electronic applications
  • Simple to implement in circuit designs
  • Compact size allows for use in space-constrained applications

Additional Details:

The 02CZ3.3-X(TE85L,F) Zener diode is commonly used in power supplies to provide a stable reference voltage for regulation circuits. It is also used in overvoltage protection circuits to clamp the voltage and prevent damage to sensitive components. Its small size makes it suitable for portable electronic devices and other applications where board space is limited. Key specifications include its Zener voltage (3.3V), reverse leakage current, and power dissipation. The 'X' designation and (TE85L,F) packaging details should be consulted in the datasheet to ensure it meets the specific requirements of the application. Proper heat sinking is generally not a major concern for small signal Zener diodes like this one, but it's still important to consider the power dissipation rating to prevent overheating in high-current applications.

You May Also Be Interested in

MISCO
Need more? Email Us
AVX Corp/Kyocera Corp
Need more? Email Us
Analog Devices Inc.
French Electronic Distributor since 1988
Lowest to $169.1730
Johanson Technology Inc.
MLCC 1812, 0.33 F, 10%, 250V / 7 Inch Reel
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Intersil
Need more? Email Us
Mitsubishi
Need more? Email Us
Fuji Electric
Lowest to $102.6668
Freescale Semiconductor - NXP
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess