EN
  • EN
  • DE

02CZ33

Part No 02CZ33
Manufacturer Toshiba Semiconductor and Storage
Catalog Chip Resistor - Surface Mount
Description DIODE (CONSTANT VOLTAGE REGULATION APPLICATIONS. REFERENCE VOLTAGE APPLICATIONS.)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1120560-02CZ33
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 02CZ33 CAD Model

Description

The 02CZ33 is a Zener diode manufactured by Toshiba Semiconductor and Storage. As a Zener diode, its primary function is to provide a stable reference voltage or overvoltage protection in electronic circuits. This specific model, with a 33V Zener voltage (implied by the '33' in the name), is suited for applications requiring voltage regulation or protection at that voltage level. Zener diodes are essential components in power supplies, voltage regulators, and various protection circuits.

Applications

  • Voltage regulation in power supplies and DC-DC converters
  • Overvoltage protection for sensitive electronic components
  • Voltage clipping and clamping circuits
  • Voltage shifting circuits
  • Calibration standards for voltage measurement

Features

  • Zener voltage of approximately 33V
  • Fast response time to voltage changes
  • Low dynamic impedance for stable voltage regulation
  • Small size for high-density circuit designs
  • High surge current capability for protection against transient voltages

Benefits

  • Provides a stable and reliable voltage reference point
  • Protects downstream circuits from damage due to overvoltage conditions
  • Ensures consistent performance of voltage-sensitive components
  • Reduces the risk of equipment failure due to voltage fluctuations
  • Simplifies circuit design with a predictable voltage characteristic

Additional Details

For precise details such as Zener voltage tolerance, reverse leakage current, power dissipation, and package type, consult the official Toshiba datasheet for the 02CZ33. Proper heat sinking may be required depending on the power dissipation in the application. Consider the diode's operating temperature range to ensure reliable performance in the intended environment. This Zener diode offers crucial voltage regulation and protection capabilities across a broad spectrum of electronic applications.

You May Also Be Interested in

Bourns Inc.
RES SMD 20K OHM 5% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 1M OHM 5% 1/8W 0805
Lowest to $0.0118
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Panasonic
RES SMD 1.8M OHM 1% 1/10W 0603
Lowest to $0.0038
Yageo
RES 0.56 OHM 1% 1/8W 0805
Need more? Email Us
Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess