EN
  • EN
  • DE

02DZ6.8-Z(TPH3,F)

Part No 02DZ6.8-Z(TPH3,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033570-02DZ6.8-Z(TPH3,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 02DZ6.8-Z(TPH3,F) CAD Model

Description

The 02DZ6.8-Z(TPH3,F) is a Zener diode manufactured by Toshiba Semiconductor and Storage. It is designed to provide stable voltage regulation and overvoltage protection in various electronic circuits, specifically maintaining a voltage around 6.8V.

Applications:

  • Voltage regulation in low-voltage power supplies
  • Overvoltage protection for sensitive electronic components
  • Clipping circuits for signal conditioning
  • Voltage reference in analog circuits
  • Level shifting in digital logic circuits

Features:

  • Zener Voltage: Provides a stable Zener voltage of approximately 6.8V.
  • Low Reverse Leakage Current: Reduces current leakage in the reverse direction, improving efficiency.
  • Small Surface Mount Package: Enables compact and high-density circuit designs.
  • High Reliability: Designed for stable and consistent performance over time.
  • Pb-Free Finish: Complies with environmental regulations regarding lead content.

Benefits:

  • Precise Voltage Regulation: Maintains a consistent voltage output, ensuring stable operation of connected circuits.
  • Effective Overvoltage Protection: Protects sensitive components from damage due to voltage spikes.
  • Space-Saving Design: Small package size allows for use in compact electronic devices.
  • Long-Term Stability: Provides reliable performance over the lifespan of the equipment.
  • Environmentally Friendly: Pb-Free finish minimizes environmental impact.

Technical Specifications:

The 02DZ6.8-Z(TPH3,F) features a Zener voltage (VZ) of approximately 6.8V with a tolerance that typically falls within ±5%. Its power dissipation rating is generally around 200mW, depending on the specific datasheet. The reverse leakage current is kept low to minimize losses. It is commonly housed in a small surface mount package like SOD-323. The operating and storage junction temperature range typically spans from -65 to +150 °C.

The 02DZ6.8-Z(TPH3,F) Zener diode offers a reliable and efficient solution for voltage regulation and protection. Its precise voltage characteristics and compact size make it a suitable choice for a wide array of low-voltage electronic applications.

You May Also Be Interested in

TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Intel
Need more? Email Us
Molex, LLC
Conn Housing PL 13 POS 2.5mm Crimp ST Cable Mount White Bag
Lowest to $0.0884
Texas Instruments
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess