EN
  • EN
  • DE

02DZ9.1-X(TPH3

Part No 02DZ9.1-X(TPH3
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814610-02DZ9.1-X(TPH3
Ultra Librarian 3D Model Ultra Librarian 02DZ9.1-X(TPH3 CAD Model

Description

The 02DZ9.1-X(TPH3 is a Zener diode manufactured by Toshiba Semiconductor and Storage. Zener diodes are designed to maintain a constant voltage across their terminals when the voltage applied exceeds the Zener voltage. This property makes them useful in voltage regulation and overvoltage protection circuits.

Applications:

  • Voltage Regulation: Used in power supplies to maintain a stable output voltage.
  • Overvoltage Protection: Provides protection against voltage spikes and surges in electronic circuits.
  • Clipping Circuits: Limits the voltage of a signal to a certain level.
  • Reference Voltage: Generates a stable reference voltage for comparators and other circuits.
  • Signal Conditioning: Used in signal conditioning circuits to modify or protect signals.

Features:

  • Zener Voltage: Maintains a constant voltage across its terminals when the voltage applied exceeds the Zener voltage (9.1V in this case).
  • Low Reverse Leakage Current: Minimizes leakage current when the diode is reverse biased below the Zener voltage.
  • Fast Response Time: Quickly clamps voltage transients, preventing damage to protected circuits.
  • Small Package Size: The TPH3 package allows for compact PCB designs.
  • High Surge Capability: Can withstand high surge currents without degradation.

Benefits:

  • Stable Voltage Regulation: Ensures a consistent output voltage, even with variations in input voltage or load current.
  • Protection Against Voltage Spikes: Prevents damage to sensitive electronic components, extending the lifespan and reliability of electronic devices.
  • Improved System Reliability: Ensures stable and reliable operation of electronic systems in harsh environments.
  • Compact Design: The small package size allows for integration into space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for protecting electronic circuits against overvoltage conditions.

Additional Details:

The 02DZ9.1-X(TPH3 features a Zener voltage of approximately 9.1V. Specific details like power dissipation, surge current capability, and reverse leakage current can be found in the datasheet. The TPH3 package is a small surface-mount package commonly used for diodes. Designers should consult the datasheet for detailed electrical characteristics, thermal considerations, and recommended soldering profiles. Zener diodes are crucial for ensuring that circuits operate within safe voltage limits, and this particular diode, with its TPH3 package, is suited for modern, compact electronic designs.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Red Lion Controls
GSM HSPA,5P,SCR,MC8790 / 3G GSM, HSPA Router Rogers Ethernet, RS-232
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess