EN
  • EN
  • DE

1SS181,LF

Part No 1SS181,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 80V 100MA SC59
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Diode Array 80 V
Manufacturer Toshiba Semiconductor and Storage
Package Reel - TR
Family Name SSM3K361
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, 1SS181SLF(DTR-ND, 1SS181SLFTR, 1SS181LF, 1SS181SLF
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854452-1SS181,LF
Ultra Librarian 3D Model Ultra Librarian 1SS181,LF CAD Model

Description

The 1SS181,LF diode array manufactured by Toshiba Semiconductor and Storage is an 80V diode array suitable for discrete semiconductor products.

  • Voltage: 80V
  • Package Quantity: 3,000
  • Supply and Demand Status: Limited
  • MSL Level: 1 (Unlimited)
  • Other Part Numbers: 1SS181SLFCT-ND, 1SS181SLF(DDKR, 1SS181SLFDKR, 1SS181LFTR, 1SS181SLF(DDKR-ND, 1SS181SLFCT, 1SS181SLFDKR-ND, 1SS181,LF(B, 1SS181LFINACTIVE, 1SS181,LF(T, 1SS181LFDKR, 1SS181LFCT, 1SS181S,LF, 1SS181SLF(DCT, 1SS181SLF(DTR, 1SS181SLF(DCT-ND, 1SS181LF-ND, 1SS181SLFTR-ND, 1SS181S,LF(D, and 1SS181SLF(DTR-ND).

You May Also Be Interested in

Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2,265+ $0.0221 $50.0565
5,495+ $0.0182 $100.0090
8,525+ $0.0176 $150.0400
11,765+ $0.0170 $200.0050
15,155+ $0.0165 $250.0575
20,275+ $0.0148 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430,000 pieces
MOQ: 2265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess