EN
  • EN
  • DE

1SS302 TE85L

Part No 1SS302 TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814946-1SS302 TE85L
Ultra Librarian 3D Model Ultra Librarian 1SS302 TE85L CAD Model

Description

The 1SS302 TE85L is a diode array manufactured by Toshiba Semiconductor and Storage. It typically consists of two or more diodes integrated into a single package. These diode arrays are designed to provide compact solutions for applications requiring multiple diodes, such as rectification, voltage clamping, and signal isolation.

Applications

  • Rectification circuits in power supplies
  • Voltage clamping for transient voltage suppression
  • Signal isolation and mixing
  • Protection circuits for sensitive electronic components
  • OR-ing functions for redundant power supplies

Features

  • Multiple diodes in a single package: Reduces component count and board space.
  • Low forward voltage drop: Improves efficiency and reduces power dissipation.
  • Fast switching speed: Suitable for high-frequency applications.
  • Small surface mount package: Facilitates automated assembly and compact designs.
  • High surge current capability: Provides robustness against transient voltage events.

Benefits

  • Reduced board space: Integration of multiple diodes into one package saves valuable PCB area.
  • Improved efficiency: The low forward voltage drop minimizes power loss, contributing to a more efficient circuit.
  • Enhanced switching performance: The fast switching speed allows for quick and precise switching, crucial in high-frequency applications.
  • Simplified assembly: The surface mount package is compatible with automated assembly equipment, reducing manufacturing costs and improving production efficiency.
  • Increased system reliability: The high surge current capability provides protection against voltage spikes, enhancing system reliability.

Technical Specifications

Detailed specifications for the 1SS302 TE85L, including forward voltage, reverse current, reverse recovery time, and surge current capability, are available in the manufacturer's datasheet. The package type is typically a small surface mount package. The configuration (series, common cathode, or common anode) depends on the internal arrangement of the diodes within the array. Consult the official Toshiba datasheet for the 1SS302 TE85L for precise specifications, pinout, and configuration details.

In summary, the 1SS302 TE85L from Toshiba is a compact and efficient diode array ideal for a range of applications requiring multiple diodes. Its integration, low forward voltage drop, and fast switching speed make it a valuable component in modern electronic designs.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
4,590+ $0.0218 $100.0620
7,145+ $0.0210 $150.0450
10,260+ $0.0195 $200.0700
13,300+ $0.0188 $250.0400
16,670+ $0.0180 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 236,270 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess