EN
  • EN
  • DE

PDTA113EM,315

Part No PDTA113EM,315
Manufacturer Nexperia USA Inc.
Catalog RF Transistors (BJT)
Description PDTA113E series - PNP resistor-equipped transistors; R1 = 1 kOhm, R2 = 1 kOhm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Collector Emitter Breakdown Voltage 50 V
Collector Emitter Voltage (VCEO) 50 V
Element Configuration Single
Lead Free Yes
Max Breakdown Voltage 50 V
Max Collector Current 100 mA
Maximum Operating Temperature 150 °C
Max Power Dissipation 250 mW
Min Operating Temperature -65 °C
Mount Surface Mount
Number of Pins 3
Packaging Tape & Reel (TR)
Polarity PNP
Radiation Hardening No
RoHS Compliant
Win Source Part Number 966283-PDTA113EM,315
Categories RF Transistors(BJT)
Manufacturer Nexperia USA Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PDTA113EM,315 CAD Model

Description

The 966283-PDTA113EM,315 is a PNP RF transistor from Nexperia USA Inc.

  • Pins: 3
  • Packaging: DFN
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -65°C
  • Maximum Power Dissipation: 250 mW
  • Max Breakdown Voltage: 50V
  • Collector Emitter Voltage (VCEO): 50V
  • Max Collector Current: 100 mA
  • Packaging: Tape and Reel
  • Mounting: Surface Mountable
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Supply and Demand Status: Shortage

You May Also Be Interested in

MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess