EN
  • EN
  • DE

1SS349(TE85R,F)

Part No 1SS349(TE85R,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1035498-1SS349(TE85R,F)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS349(TE85R,F) CAD Model

Description

The 1SS349(TE85R,F) is a high-speed switching diode produced by Toshiba Semiconductor and Storage. This diode is specifically designed for high-frequency and fast-switching applications, where minimal signal distortion and efficient operation are critical.

Applications

  • High-speed switching circuits
  • Signal detection in communication systems
  • Clipping and clamping circuits
  • Voltage rectification
  • Protection circuits in electronic devices

Features

  • High-Speed Switching: Offers exceptionally fast switching speeds, ensuring minimal switching losses and improved circuit performance.
  • Low Forward Voltage: Features a low forward voltage drop, enhancing circuit efficiency and reducing power consumption.
  • Small Signal Diode: Designed for small signal applications, ensuring minimal signal distortion and high fidelity.
  • Surface Mount Package: Typically available in a small surface mount package, facilitating easy integration into compact electronic designs and automated assembly.
  • High Reliability: Manufactured by Toshiba, known for quality and reliable performance.

Benefits

  • Improved Circuit Efficiency: The low forward voltage drop leads to increased circuit efficiency and reduced power dissipation.
  • Enhanced Switching Performance: The high-speed switching capability enables faster signal processing and improved response times in electronic circuits.
  • Compact Design: The small surface mount package allows for the creation of more compact and efficient electronic devices.
  • Reliable Operation: Toshiba's reputation for quality ensures consistent and reliable performance under various operating conditions.
  • Versatile Usage: Suitable for a wide range of applications, making it a versatile choice for electronic circuit design.

Additional Details

The 1SS349(TE85R,F) diode is commonly used in communication equipment, consumer electronics, and industrial control systems. The 'TE85R' and 'F' suffixes likely denote specific tape and reel packaging and lead-free finish, respectively, for automated assembly processes. Consult the official Toshiba datasheet for precise electrical characteristics, such as reverse voltage, forward current, and switching times. These specifications are vital for ensuring proper integration and optimal performance within the intended application.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Amd
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess