EN
  • EN
  • DE

1SS352A(TH3PAV

Part No 1SS352A(TH3PAV
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814951-1SS352A(TH3PAV
Ultra Librarian 3D Model Ultra Librarian 1SS352A(TH3PAV CAD Model

Description

The 1SS352A(TH3PAV is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. It is designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in high-frequency circuits, switching power supplies, and protection circuits.

Applications

  • High-frequency rectification: Rectifying high-frequency signals in communication and signal processing circuits.
  • Switching power supplies: Providing fast switching in DC-DC converters and other power supply circuits.
  • Protection circuits: Protecting sensitive circuits from voltage spikes and transients.
  • Signal clamping: Clamping voltage levels to protect against overvoltage conditions.
  • Small signal switching: Switching small signals in electronic circuits.

Features

  • High-speed switching: Provides fast switching speeds for high-frequency applications.
  • Low forward voltage drop: Minimizes power dissipation and improves efficiency.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures stable performance and long life.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits

  • Improved circuit performance: Fast switching speeds enhance the performance of high-frequency circuits.
  • Increased efficiency: Low forward voltage drop minimizes power losses.
  • Reduced circuit size: Small package size allows for compact designs.
  • Enhanced system reliability: High reliability ensures stable operation.
  • Cost-effective solution: Provides a balance of performance and affordability.

Technical Specifications

The 1SS352A(TH3PAV has a low forward voltage drop, typically around 0.4V at a forward current of 10mA. Its reverse recovery time is typically less than 4ns. The maximum repetitive peak reverse voltage is generally around 80V. The diode is typically available in a small surface-mount package such as SOD-323. Refer to the Toshiba datasheet for detailed specifications, including forward current ratings, reverse leakage current, and thermal characteristics.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess