EN
  • EN
  • DE

1SS360(T5L

Part No 1SS360(T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0745+
Reference case SOT23-3
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 728709-1SS360(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS360(T5L CAD Model

Description

The 1SS360(T5L is a Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by a low forward voltage drop and fast switching speed, making them suitable for high-frequency and low-voltage applications. They are commonly used in power supplies, signal detection, and clamping circuits.

Applications

  • Switch-mode power supplies (SMPS)
  • High-frequency rectification
  • Voltage clamping circuits
  • RF detectors
  • Free-wheeling diodes in inductive load switching

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency, especially at low voltages.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • Small surface mount package: Facilitates automated assembly and compact designs.
  • Low reverse leakage current: Reduces power consumption and improves performance at high temperatures.
  • High surge current capability: Provides robustness against transient voltage events.

Benefits

  • Improved efficiency: The low forward voltage drop reduces power dissipation, contributing to a more efficient circuit, especially in low-voltage applications.
  • Enhanced switching performance: The fast switching speed allows for quick and precise switching, crucial in high-frequency power supplies.
  • Compact design: The small surface mount package enables the creation of smaller and more densely populated circuit boards.
  • Reduced power consumption: The low reverse leakage current minimizes power loss, improving overall system efficiency.
  • Increased system reliability: The high surge current capability provides protection against voltage spikes, enhancing system reliability.

Technical Specifications

Detailed specifications for the 1SS360(T5L, including forward voltage, reverse current, reverse recovery time, and surge current capability, are available in the manufacturer's datasheet. The package type is typically a small surface mount package. Consult the official Toshiba datasheet for the 1SS360(T5L for precise specifications, pinout, and any relevant application notes.

In summary, the 1SS360(T5L from Toshiba is an efficient and reliable Schottky barrier diode ideal for high-frequency and low-voltage applications. Its low forward voltage drop, fast switching speed, and compact size make it a valuable component in modern electronic designs.

You May Also Be Interested in

Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Diotec Semiconductor AG
DIODE ARR SCHOT 40V 200MA SOT233
Lowest to $0.1456
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess