EN
  • EN
  • DE

1SS387CT(TL3AP

Part No 1SS387CT(TL3AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814957-1SS387CT(TL3AP
Ultra Librarian 3D Model Ultra Librarian 1SS387CT(TL3AP CAD Model

Description

The 1SS387CT(TL3AP) is a small signal Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. Schottky diodes are characterized by their low forward voltage drop and fast switching speed, making them suitable for high-frequency and low-voltage applications.

Applications

  • High-Speed Switching: Used in circuits requiring fast switching times, such as DC-DC converters and inverters.
  • Voltage Clamping: Employed to protect sensitive circuits from overvoltage conditions.
  • Mixers and Detectors: Utilized in radio frequency (RF) circuits for signal mixing and detection.
  • Instrumentation: Integrated into test and measurement equipment for accurate signal processing.
  • Power Management: Used in power supplies and battery chargers for efficient rectification and voltage regulation.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency in switching applications.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Small Package Size: Allows for compact circuit designs and high-density component placement.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Low Reverse Leakage Current: Minimizes power consumption in standby mode.

Benefits

  • Improved Efficiency: Reduces power dissipation and extends battery life in portable devices.
  • Faster Response Times: Enables quicker circuit operation and improved performance.
  • Compact Designs: Allows for smaller and lighter electronic products.
  • Enhanced Reliability: Provides robust protection against voltage transients.
  • Lower Operating Temperature: Reduces heat generation and improves overall system reliability.

Additional Details

The 1SS387CT(TL3AP) typically comes in a small surface-mount package, such as SOT-23. Specific parameters, such as forward voltage drop, reverse leakage current, and maximum operating frequency, can be found in the product datasheet provided by Toshiba Semiconductor and Storage. The diode is designed to meet industry standards for reliability and performance in a wide range of operating conditions.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,867 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess