EN
  • EN
  • DE

1SS405(TPH3

Part No 1SS405(TPH3
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037+
Reference case S-MINI2P
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 743524-1SS405(TPH3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SS405(TPH3 CAD Model

Description

The 1SS405(TPH3) is a small signal Schottky barrier diode manufactured by Toshiba Semiconductor and Storage. It is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. This makes it suitable for various electronic circuits where efficient rectification and signal detection are required. The (TPH3) suffix denotes a specific packaging and performance variant of the 1SS405 series.

Applications

  • High-speed switching circuits
  • Detector circuits
  • Mixer circuits
  • Voltage clamping
  • Reverse polarity protection

Features

  • Low forward voltage drop: Minimizes power loss in rectification applications.
  • Fast reverse recovery time: Enables high-speed switching performance.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Provides robustness against transient voltage spikes.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved circuit efficiency due to low forward voltage drop.
  • Enhanced high-frequency performance with fast reverse recovery time.
  • Reduced board space requirements thanks to its compact size.
  • Increased circuit reliability with high surge current capability.
  • Compliance with environmental regulations.

Additional Details

The 1SS405(TPH3) Schottky diode exhibits excellent characteristics for applications demanding rapid switching and minimal voltage losses. Its low forward voltage drop ensures that power dissipation is minimized, contributing to overall circuit efficiency. The fast reverse recovery time enables the diode to switch quickly between conducting and non-conducting states, making it suitable for high-frequency applications. The small package size allows for dense component placement on printed circuit boards, facilitating miniaturization of electronic devices. Its high surge current capability provides protection against transient voltage spikes, improving the robustness and reliability of the circuit. The RoHS compliance ensures that the device meets environmental standards, making it suitable for use in environmentally conscious products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess