The 1SS416(TL3 is a silicon epitaxial planar type diode manufactured by Toshiba Semiconductor and Storage, designed for high-speed switching applications. This diode is engineered to provide fast switching speeds and low forward voltage drop.
Applications:
- High-speed switching circuits
- Signal detection
- Mixer applications
- Detector circuits
- Clamping circuits
Features
- Fast switching speed
- Low forward voltage
- Small surface mount package
- High reliability
- Pb-free (RoHS compliant)
Benefits
- Efficient performance in high-frequency applications
- Reduced power consumption
- Compact circuit design
- Enhanced system stability
- Environmentally friendly
Additional Details:
The 1SS416(TL3 typically exhibits a low forward voltage drop, usually around 0.7V at a forward current of 10mA. The reverse recovery time is designed to be very short, generally in the range of nanoseconds, making it ideal for fast switching applications. It commonly comes in a small surface mount package, like a SOT-23, allowing for high-density board layouts. The maximum repetitive peak reverse voltage is typically around 80V, and the maximum forward current is about 100mA. The operating temperature range is generally from -55°C to +125°C. Its fast switching characteristics and low forward voltage drop make it suitable for use in high-frequency circuits where minimizing switching losses is important. This diode provides stable and reliable performance in a variety of electronic applications, contributing to the overall efficiency and stability of the circuit design. Its construction ensures consistent operation even under demanding conditions.