EN
  • EN
  • DE

1SV310

Part No 1SV310
Manufacturer Toshiba Semiconductor and Storage
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE (VCO FOR UHF BAND RADIO)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1122804-1SV310
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1SV310 CAD Model

Description

The 1SV310 is a variable capacitance diode (Varicap) manufactured by Toshiba Semiconductor and Storage. This diode is designed for applications that require voltage-controlled capacitance, such as electronic tuning in radios and televisions, voltage-controlled oscillators (VCOs), and frequency modulators.

Applications

  • Electronic tuning circuits for AM/FM radios
  • Television tuners
  • Voltage-Controlled Oscillators (VCOs)
  • Frequency synthesizers
  • Automatic Frequency Control (AFC) circuits

Features

  • High capacitance ratio: Offers a wide range of capacitance variation with applied voltage.
  • Low series resistance: Minimizes signal loss and improves circuit efficiency.
  • Excellent linearity: Provides predictable and stable performance across the voltage range.
  • Small package size: Enables compact and space-saving circuit designs.
  • High Q-factor: Ensures low loss and high performance in resonant circuits.

Benefits

  • Precise frequency control: Allows accurate tuning and frequency selection.
  • Stable oscillation: Maintains consistent output frequency in VCO applications.
  • Improved signal quality: Reduces noise and distortion in tuned circuits.
  • Compact design: Enables smaller and more portable electronic devices.
  • Enhanced performance: Improves overall efficiency and reliability of electronic circuits.

Additional Details

The 1SV310’s key characteristic is its voltage-dependent capacitance. As the reverse voltage applied to the diode changes, the width of the depletion region varies, resulting in a change in capacitance. This variable capacitance is used to adjust the resonant frequency of a tuned circuit.

The capacitance ratio, defined as the ratio of the capacitance at a low reverse voltage to the capacitance at a higher reverse voltage, is a crucial parameter for determining the tuning range. A higher capacitance ratio allows for a wider tuning range. The diode’s series resistance should be low to minimize losses in the circuit. The diode typically operates with a reverse voltage in the range of 0 to a specified maximum voltage (e.g., 10V or 15V), and the capacitance varies accordingly. The device is typically available in a small surface-mount package, facilitating automated assembly and compact circuit designs.

When implementing the 1SV310 in a circuit, it is important to consider impedance matching and biasing conditions. Proper design and component selection ensure that the diode operates within its specified parameters, providing the desired tuning characteristics and overall circuit performance. Care should also be taken to avoid exceeding the maximum voltage and current ratings of the diode to prevent damage and ensure long-term reliability.

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,SOT23,LEAD-FREE,PLAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3444 $60.4980
105+ $1.1030 $115.8150
165+ $1.0684 $176.2860
225+ $1.0337 $232.5825
290+ $0.9991 $289.7390
390+ $0.8963 $349.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess