EN
  • EN
  • DE

2SA1091-R

Part No 2SA1091-R
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TO-92
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 721441-2SA1091-R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1091-R CAD Model

Description

The 2SA1091-R is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-voltage switching and amplifier applications. The '-R' suffix likely indicates a specific gain or other performance characteristic. Given the 'Electronic Surplus' category, extra caution should be taken to verify suitability and specifications before using this part.

Applications

  • High-Voltage Switching Circuits
  • Amplifier Circuits
  • Audio Amplifiers
  • Power Amplifiers
  • General-Purpose Switching

Features

  • High Voltage Capability: Suitable for applications with high voltage requirements.
  • High Current Capability: Can handle relatively high currents.
  • Low Saturation Voltage: Minimizes power loss in switching applications.
  • High hFE (Current Gain): Provides good amplification performance.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Circuit Performance: Enhances the efficiency and performance of high-voltage circuits.
  • Reduced Power Loss: Minimizes energy waste and improves overall system efficiency.
  • Enhanced Reliability: Provides robust and reliable operation in demanding environments.
  • Versatile Application: Suitable for a wide range of switching and amplifier applications.
  • Cost-Effective Solution: Offers a high-performance transistor at a competitive price.

Additional Details

The 2SA1091-R is typically available in a TO-220 or similar package. The specific datasheet for this part should be consulted to determine the exact electrical characteristics, including voltage and current ratings, gain, and switching speeds. Proper heat sinking may be required to dissipate heat generated during operation, especially at higher current levels. Because this part is listed as 'Electronic Surplus', thorough testing and verification of its specifications are particularly crucial before using it in any circuit.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3393 $58.6786
5+ $24.0737 $120.3685
8+ $23.3218 $186.5744
11+ $22.5687 $248.2557
14+ $21.8168 $305.4352
18+ $19.5599 $352.0782
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess