The SMCJ24A-7-F from Diodes Incorporated is a robust surface-mount Transient Voltage Suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. This TVS diode is specifically crafted to shield components on a circuit board from electrostatic discharges (ESD) and electrical over-stress (EOS) conditions, ensuring the longevity and reliability of your electronic devices.
Key Features
- Voltage Protection: With a stand-off voltage of 24V, the SMCJ24A-7-F is capable of clamping and withstanding significant voltage transients, preventing damage to the circuit.
- Peak Pulse Power: It offers a peak pulse power dissipation of 1500W (10/1000µs waveform), which is ideal for absorbing high-energy surges without performance degradation.
- High Surge Capability: This device is designed to handle high surge events, making it suitable for use in environments where surge exposure is a concern.
- Low Incremental Surge Resistance: The low resistance of the diode ensures minimal voltage drop during surge events, maintaining the integrity of the protected circuit.
- Uni-directional Configuration: The SMCJ24A-7-F is a uni-directional TVS diode, offering targeted protection for specific polarity transients.
Applications
The SMCJ24A-7-F is versatile and can be used in a wide range of applications, including:
- Power Supply Units (PSUs)
- Automotive Electronics
- Industrial Systems
- Consumer Electronics
- Telecommunication Devices
- Computing Devices
Quality and Reliability
Diodes Incorporated is committed to delivering high-quality products. The SMCJ24A-7-F is no exception, as it is constructed with the industry's best practices and is compliant with the ISO/TS16949:2009 quality management standard. This ensures that each TVS diode meets the rigorous demands of commercial and industrial electronic applications.
Environmental Compliance
The SMCJ24A-7-F is also environmentally friendly, adhering to RoHS and REACH standards. The "F" suffix in its name indicates that it is lead-free, making it suitable for use in applications where hazardous materials are of concern.