EN
  • EN
  • DE

2SA1162-GR(TE85L

Part No 2SA1162-GR(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815101-2SA1162-GR(TE85L
Ultra Librarian 3D Model Ultra Librarian 2SA1162-GR(TE85L CAD Model

Description

The 2SA1162-GR(TE85L) is a PNP silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for use in various amplifier and switching applications. Its compact size and robust performance make it suitable for both consumer and industrial electronics.

Applications

  • Audio Amplifiers: Used in pre-amplifiers and power amplifier stages for audio signal amplification.
  • Switching Circuits: Employed in high-speed switching applications, such as inverters and converters.
  • Motor Control: Used in controlling small DC motors and servo systems.
  • Line Drivers: Used in driving signals across transmission lines with minimal signal degradation.
  • General Purpose Amplification: Suitable for general-purpose amplification in various electronic circuits.

Features

  • High Collector Current (IC): Offers a high collector current, enabling it to handle substantial loads.
  • Low Saturation Voltage: Ensures minimal power loss during switching operations.
  • High Transition Frequency (fT): Allows for high-speed switching and amplification.
  • Excellent Linearity: Provides accurate signal amplification with minimal distortion.
  • Compact Package: Supplied in a compact package, allowing for efficient use of board space.

Benefits

  • Improved Audio Quality: Provides clean and accurate amplification in audio systems.
  • Efficient Switching: Enables fast and efficient switching in power electronics.
  • Reliable Performance: Offers stable and reliable operation across a wide range of temperatures.
  • Reduced Power Consumption: Low saturation voltage contributes to reduced power consumption.
  • Space Saving: Compact package allows for high-density circuit designs.

Technical Specifications

The 2SA1162-GR(TE85L) typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -1.5A, and a power dissipation (PC) of 0.9W. The transition frequency (fT) is around 100 MHz, making it suitable for high-speed applications. The DC current gain (hFE) typically ranges from 100 to 320, providing excellent amplification characteristics. It is housed in a small TO-92 package for easy integration into various circuits.

You May Also Be Interested in

ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess