EN
  • EN
  • DE

2SA1306Y

Part No 2SA1306Y
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036546-2SA1306Y
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1306Y CAD Model

Description

The 2SA1306Y is a PNP silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency power amplifier applications and switching purposes. As an RF transistor, it's engineered to provide efficient and reliable performance in demanding radio frequency circuits.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency transmitters and receivers.
  • High-Frequency Oscillators: Suitable for use in oscillator circuits that generate signals at radio frequencies.
  • Switching Regulators: Can be utilized in switching circuits for power supplies operating at high frequencies.
  • Wireless Communication Devices: Applications in cordless phones, wireless LAN devices, and other portable communication equipment.
  • Mixers: Used in mixer circuits to combine or convert radio frequency signals.

Features

  • PNP Silicon Epitaxial Planar Transistor: Offers excellent high-frequency characteristics.
  • High Power Gain: Provides substantial amplification of RF signals.
  • Low Noise Figure: Ensures minimal introduction of noise in the amplified signal.
  • High Collector Current: Capable of handling significant current flow in amplifier circuits.
  • High Transition Frequency (fT): Allows for operation at high radio frequencies.
  • Compact Package: Available in a small package for efficient space utilization on circuit boards.

Benefits

  • Efficient Amplification: Delivers strong signal amplification with minimal distortion.
  • Reduced Noise: Low noise figure contributes to clearer and more reliable signal transmission.
  • High Reliability: Manufactured to meet stringent quality standards for dependable performance.
  • Stable Operation: Provides consistent performance over a range of operating conditions.
  • Versatile Application: Suitable for a wide variety of high-frequency applications.
  • Compact Design: Small package allows for integration into compact electronic devices.

Additional Details

The 2SA1306Y transistor's specifications include a collector-base voltage (VCBO), collector-emitter voltage (VCEO), and emitter-base voltage (VEBO). It also features a specific DC current gain (hFE) range and a collector power dissipation rating. Detailed electrical characteristics and performance curves are available in the Toshiba Semiconductor and Storage datasheet.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
NXP / Nexperia
RF TRANS NPN 10V 1.9GHZ 4-SO
Lowest to $0.1456
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess