EN
  • EN
  • DE

2SA1384-0(TE12L,CF)

Part No 2SA1384-0(TE12L,CF)
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815113-2SA1384-0(TE12L,CF)
Ultra Librarian 3D Model Ultra Librarian 2SA1384-0(TE12L,CF) CAD Model

Description

The 2SA1384-0(TE12L,CF) is a PNP epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in audio frequency amplifier applications and general-purpose switching circuits. This transistor is known for its low noise characteristics and high collector power dissipation.

Applications

  • Audio Amplifiers: Used as a pre-amplifier or driver stage in audio amplifier circuits.
  • Switching Circuits: Suitable for use in various switching applications.
  • General Purpose Amplification: Can be used in general-purpose amplification circuits.
  • Voltage Regulators: Used in linear voltage regulator circuits.
  • Electronic Ballasts: Used in electronic ballast circuits for fluorescent lamps.

Features

  • Low Noise: Designed for low noise operation in audio circuits.
  • High Collector Power Dissipation: Capable of handling high power dissipation.
  • High Collector Current: Designed for high collector current applications.
  • High Voltage: High collector-emitter voltage rating.
  • Epitaxial Planar Type: Provides good linearity and stability.

Benefits

  • Improved Audio Quality: Low noise characteristics ensure high-fidelity audio amplification.
  • Enhanced Circuit Performance: High power dissipation capability allows for use in high-power circuits.
  • Versatile Application: Suitable for a wide range of applications, including audio amplification and switching circuits.
  • Stable Operation: Epitaxial planar structure ensures stable and reliable performance.
  • High Reliability: Designed for long-term reliability and performance.

Additional Details

The 2SA1384-0(TE12L,CF) transistor has a collector-emitter voltage (VCEO) rating of -80V, a collector current (IC) rating of -1.5A, and a collector power dissipation (PC) of 1W. The current gain (hFE) is typically between 70 and 240. It is housed in a TO-126 type package. The operating junction temperature ranges from -55°C to +150°C. It is important to consult the datasheet for detailed electrical characteristics, thermal characteristics, and package dimensions. The transistor's transition frequency (fT) is around 100 MHz. The saturation voltage is low, ensuring efficient switching. The device is typically mounted on a heatsink for operation at higher power levels. It is compliant with RoHS standards. It is crucial to avoid exceeding the maximum ratings to ensure the long-term reliability of the device.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess