EN
  • EN
  • DE

2SB557

Part No 2SB557
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1013585-2SB557
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB557 CAD Model

Description

The 2SB557 is a PNP silicon transistor manufactured by Toshiba Semiconductor and Storage. It is designed for amplifier and high-speed switching applications. As a discrete bipolar junction transistor (BJT), it features three terminals: emitter, base, and collector. The "2SB" prefix indicates it's a PNP transistor intended for various electronic circuits. Its specifications include voltage and current ratings that determine its suitability for different applications.

Applications:

  • Audio Amplifiers: Used as an amplification stage in audio circuits.
  • Switching Circuits: Employed in switching applications for controlling current flow.
  • Motor Control Circuits: Applied in motor control systems for driving small motors.
  • Power Supplies: Implemented in linear power supplies for voltage regulation.
  • Signal Processing: Used in signal processing circuits for signal amplification and conditioning.

Features:

  • PNP Transistor: Offers unique biasing and signal handling capabilities.
  • High Collector Current: Capable of handling relatively high current loads.
  • Low Saturation Voltage: Provides efficient switching performance.
  • High-Speed Switching: Suitable for applications requiring rapid switching operations.
  • Through-Hole Package: Easy to mount on PCBs using standard soldering techniques.

Benefits:

  • Versatile Applications: Suitable for a wide range of electronic circuits.
  • Efficient Amplification: Provides good gain characteristics for audio and signal amplification.
  • Reliable Switching: Enables reliable switching operations with low losses.
  • Cost-Effective: A relatively inexpensive component for many applications.
  • Easy Integration: Simple to integrate into existing circuits and designs.

Additional Details:

The 2SB557 typically comes in a TO-92 or similar through-hole package. Key electrical parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). The transistor's current gain (hFE) is an important specification that determines its amplification capability. It operates within a specific temperature range, typically from -55°C to +150°C. It's commonly used in circuits requiring a PNP transistor with medium power and switching capabilities. The datasheet from Toshiba Semiconductor and Storage provides detailed information on its electrical characteristics, thermal properties, and recommended operating conditions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess