EN
  • EN
  • DE

2SB753-Y

Part No 2SB753-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog RF Transistors (BJT)
Description Trans GP BJT PNP 80V 7A 3-Pin(3+Tab) TO-220AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 965683-2SB753-Y
Categories RF Transistors(BJT)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB753-Y CAD Model

Description

The 2SB753-Y is a PNP silicon epitaxial planar transistor produced by Toshiba Semiconductor and Storage. It is primarily designed for high-frequency amplification and switching applications. The '-Y' suffix often indicates a specific gain or performance characteristic within the product series. As an RF transistor, it is optimized for efficiency and reliability in radio frequency circuits.

Applications

  • RF Amplifiers: Used in the amplification stages of radio frequency transmitters and receivers.
  • Oscillators: Suitable for oscillator circuits that generate signals at radio frequencies.
  • Mixers: Employed in mixer circuits for combining or converting RF signals.
  • Wireless Communication Devices: Found in applications such as cordless phones, wireless LAN devices, and other portable communication systems.
  • Switching Applications: Used in various high-speed switching circuits.

Features

  • PNP Silicon Epitaxial Planar Transistor: Offers excellent high-frequency performance.
  • High Collector Current: Capable of handling substantial collector current.
  • Low Saturation Voltage: Minimizes power loss during switching operations.
  • High Transition Frequency (fT): Enables operation at high radio frequencies.
  • Compact Package: Designed for efficient space utilization on circuit boards.
  • Y Ranking: Denotes a specific gain ranking, ensuring consistent performance within circuits.

Benefits

  • Efficient RF Amplification: Provides strong and reliable amplification of radio frequency signals.
  • Stable Performance: Maintains consistent performance over a range of operating conditions.
  • Low Power Consumption: Contributes to energy-efficient circuit designs.
  • Reliable Operation: Manufactured to high quality standards for dependable performance.
  • Versatile Use: Suitable for a variety of high-frequency amplification and switching applications.
  • Space-Saving Design: Allows for integration into compact and portable electronic devices.

Additional Details

The 2SB753-Y transistor includes specifications such as collector-base voltage (VCBO), collector-emitter voltage (VCEO), emitter-base voltage (VEBO), and collector current (IC). The 'Y' designation indicates a specific range of DC current gain (hFE). Detailed electrical characteristics and performance curves can be found in the product datasheet provided by Toshiba Semiconductor and Storage.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess