EN
  • EN
  • DE

2SC1815 GR/Y/BL

Part No 2SC1815 GR/Y/BL
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155114-2SC1815 GR/Y/BL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1815 GR/Y/BL CAD Model

Description

Overview

The 2SC1815 GR/Y/BL is a variant of the widely used 2SC1815 NPN transistor, distinguished by its distinct classification of current gain. The GR, Y, and BL suffixes indicate the transistor's gain grouping, which allows for more precise matching in amplifier and switching applications. This versatility enhances its suitability for high-fidelity audio and other sensitive applications where specific current gain values are critical.

Applications

  • Matched Pair Applications: Useful in differential amplifiers where gain matching is crucial for signal integrity.
  • Audio Preamplifiers: Implements low-distortion amplification essential for high-quality audio systems.
  • RF Amplifiers: Optimized for applications requiring frequency precision and stability.
  • Voltage Regulators: Functions effectively in stabilization circuits that demand specific gain coefficients.
  • Signal Modulation: Perfect for circuits necessitating accurate signal modulation with minimal loss.

Features and Benefits

  • Gain Groupings: The GR (200-400), Y (120-240), and BL (350-700) levels provide options for circuit tuning and optimization.
  • Noise Characteristics: Maintains low noise, ideal for audio and high-frequency applications.
  • Versatile Package: Available in a TO-92 package that simplifies circuit integration while saving space.
  • High Frequency Performance: Ensures robust spectral performance characterized by a frequency cut-off point suitable for many RF designs.
  • Durability: Ensures long-lasting performance even under continuous operation.

Additional Details

This variant adds a high level of precision to the classic 2SC1815 model, catering specifically to applications where gain accuracy is paramount. The segregation into different gain classes enables designers to strategically choose components that best align with their circuit's performance needs, ensuring optimal amplification and minimal distortion. Particularly advantageous in audio and RF domains, the 2SC1815 GR/Y/BL is an excellent choice for projects demanding meticulous signal fidelity and efficient performance.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess