EN
  • EN
  • DE

2SC2509

Part No 2SC2509
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description SILICON NPN EPITAXIAL PLANAR TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1125236-2SC2509
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC2509 CAD Model

Description

The 2SC2509 is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for use in high-frequency power amplifiers and oscillators. This transistor is noted for its high power gain and low noise figure, making it suitable for applications requiring efficient and low-noise amplification in RF and microwave circuits.

Applications:

  • RF Power Amplifiers: Used in the final stages of RF power amplifiers to boost signal power.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Communication Equipment: Utilized in radio transmitters and receivers.
  • Microwave Circuits: Suitable for applications in microwave frequency ranges.

Features:

  • High Power Gain: Provides significant signal amplification at high frequencies.
  • Low Noise Figure: Ensures minimal noise amplification in sensitive receiver circuits.
  • High Collector Current: Capable of handling high collector currents.
  • NPN Silicon Epitaxial Transistor: Offers reliable and consistent performance.

Benefits:

  • Efficient RF Amplification: High power gain and low noise figure allow for efficient amplification.
  • Versatile Application: Suitable for a wide range of high-frequency applications.
  • Reliable Performance: Toshiba's manufacturing ensures consistent and durable operation.
  • Improved Signal Quality: Low noise amplification results in improved signal quality.

The 2SC2509 is typically available in a flange-mount or similar package for efficient heat dissipation. Its key specifications include a collector-base voltage (VCBO), a collector-emitter voltage (VCEO), and a collector current (IC). Designers should consult the datasheet for detailed electrical characteristics, S-parameters, and thermal considerations to optimize circuit performance.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess