EN
  • EN
  • DE

2SC2712-BL(TE85R,F

Part No 2SC2712-BL(TE85R,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815220-2SC2712-BL(TE85R,F
Ultra Librarian 3D Model Ultra Librarian 2SC2712-BL(TE85R,F CAD Model

Description

The 2SC2712-BL(TE85R,F is an NPN silicon epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for low-noise amplifier applications, particularly in the VHF and UHF bands. The transistor features a low noise figure and high gain, making it ideal for sensitive receiver circuits, high-frequency amplification stages, and various communication devices. Its robust construction and stable electrical characteristics contribute to its reliability in diverse operating conditions.

Applications:

  • Low-noise amplifiers (LNAs) in VHF and UHF receivers.
  • RF front-end circuits for communication devices.
  • Oscillator circuits in high-frequency applications.
  • Mixer stages in communication systems.
  • Instrumentation and measurement equipment.

Features:

  • NPN Configuration: Standard NPN transistor configuration for versatile circuit design.
  • Low Noise Figure: Minimizes noise contribution in amplifier stages, enhancing signal clarity.
  • High Gain: Provides efficient amplification of weak signals.
  • High Transition Frequency (fT): Suitable for high-frequency applications.
  • Epitaxial Planar Structure: Ensures stable electrical characteristics and reliability.

Benefits:

  • Improved Receiver Sensitivity: Low noise figure enhances the ability to detect weak signals.
  • Enhanced Signal Quality: Minimizes noise and distortion in amplified signals.
  • Efficient Amplification: High gain provides effective amplification with minimal power consumption.
  • Versatile Application: Suitable for a wide range of high-frequency amplifier applications.
  • Reliable Performance: Toshiba's quality ensures consistent and stable operation.

The 2SC2712-BL(TE85R,F transistor delivers excellent performance in low-noise amplifier applications, ensuring minimal noise contribution and high gain. Its epitaxial planar structure contributes to its stable electrical characteristics and overall reliability. The transistor's design is optimized for high-frequency operation, making it suitable for VHF and UHF bands. The 'BL' suffix indicates the gain ranking, while '(TE85R,F' relates to tape and reel packaging specifications. The specific datasheet provided by Toshiba includes detailed specifications, such as maximum ratings, noise figure, and gain characteristics. It is commonly used in communication devices, instrumentation, and other high-performance electronic systems requiring low-noise amplification. The device is typically packaged in a small surface-mount package for integration onto modern PCBs.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess