EN
  • EN
  • DE

2SC2714-O(T5L

Part No 2SC2714-O(T5L
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT23
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 743673-2SC2714-O(T5L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC2714-O(T5L CAD Model

Description

The 2SC2714-O(T5L is an NPN silicon epitaxial transistor manufactured by Toshiba Semiconductor and Storage. It is designed for high-frequency amplification and switching applications. The 'O' and 'T5L' likely denote a specific gain rank and packaging information, respectively.

Applications

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in communication systems.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Used in mixer circuits for frequency conversion.
  • Switching Circuits: Used as a switch in high-speed switching applications.
  • RF Front-End Amplification: Amplifying weak signals in radio frequency applications.

Features

  • NPN Silicon Epitaxial Transistor: Utilizes NPN silicon technology for reliable performance.
  • High Gain-Bandwidth Product: Offers high gain over a wide range of frequencies.
  • Low Collector-Base Capacitance: Reduces parasitic capacitance for improved high-frequency performance.
  • Small Package: Available in a small SOT-23 or similar package for compact designs.
  • High Collector Current: Capable of handling moderate collector current levels.

Benefits

  • Improved Signal Amplification: Provides high gain for efficient amplification of high-frequency signals.
  • Enhanced Circuit Performance: Contributes to improved performance and stability in high-frequency circuits.
  • Reduced Signal Distortion: Minimizes signal distortion due to its low capacitance.
  • Compact Design: Enables miniaturization of electronic circuits due to its small package size.
  • Cost-Effective Solution: Provides a cost-effective solution for high-frequency amplification requirements.

Additional Details

The 2SC2714-O(T5L transistor is characterized by its gain-bandwidth product (fT), collector-emitter voltage (VCEO), collector current (IC), and collector-base capacitance (Cob). These parameters are crucial for determining its suitability in high-frequency applications. It is essential to consult the datasheet for detailed electrical characteristics, S-parameters, and application guidelines to ensure proper circuit design and optimal performance. Proper biasing and impedance matching are crucial for achieving the best high-frequency performance. The (T5L likely indicates a specific tape and reel packaging.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess