The 2SC2881 is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. It's designed for use in high-voltage switching applications, primarily in color television horizontal output circuits.
Applications:
- Horizontal output circuits in color televisions
- High-voltage switching power supplies
- CRT displays
- Inverters
- DC-DC converters requiring high voltage handling
Features:
- NPN Silicon Epitaxial Planar Transistor
- High breakdown voltage
- High switching speed
- Low saturation voltage
- Excellent switching characteristics
Benefits:
- Provides reliable performance in high-voltage environments.
- Enables efficient switching operations, reducing power loss.
- Minimizes voltage drop across the transistor during conduction.
- Enhances the overall efficiency and performance of horizontal output circuits.
- Contributes to stable and clear image display in CRT applications.
Technical Specifications:
While precise values may vary slightly, typical specifications include:
- Collector-Base Voltage (VCBO): Typically around 1500V
- Collector-Emitter Voltage (VCEO): Typically around 600V
- Emitter-Base Voltage (VEBO): Typically around 7V
- Collector Current (IC): Typically around 7A
- Collector Dissipation (PC): Typically around 50W
- Transition Frequency (fT): Typically around 8 MHz
The 2SC2881 is a robust transistor suited for applications where high voltage and fast switching are critical. Its design ensures stable and efficient operation in demanding environments such as CRT displays and power supplies.