EN
  • EN
  • DE

2SC2884-Y(TE12L.C)

Part No 2SC2884-Y(TE12L.C)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 30V 0.8A 1000mW 4-Pin(3+Tab) PW-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155544-2SC2884-Y(TE12L.C)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2884Y
Introduction Date January 04, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC2884-Y(TE12L.C) CAD Model

Description

Product Overview: 2SC2884-Y(TE12L.C) Transistor

The 2SC2884-Y(TE12L.C) is an NPN transistor noted for its extensive application in amplification and rapid switching operations. Its robust performance and reliability make it a sought-after component for professionals in electronics, crafting solutions that require high efficiency and precision.

Features and Benefits

  • Superior Gain: Delivers excellent gain levels, ensuring high-quality signal amplification.
  • Excellent Temperature Stability: Maintains operational efficiency across diverse environmental conditions.
  • Resilient Design: Crafted for durability and to withstand high operational stress.
  • Versatile Usage: Suitable for a spectrum of electronic applications, from basic circuits to advanced systems.

Applications

  • High-Frequency Equipment: Suitable for applications requiring precise and reliable RF amplification.
  • Consumer Devices: Ideal for internal circuits in televisions, radios, and other household electronics.
  • Switched-Mode Power Supplies: Made for efficient energy handling and distribution.
  • Automotive Electronics: Used in cars for various control and management functions.

Additional Details

The 2SC2884-Y(TE12L.C) serves as a critical component in numerous electronic contexts. Despite the undisclosed manufacturer data, its widespread adoption is indicative of its capability and dependability. This transistor exemplifies a high level of integration ease, aligning with diverse technical requirements and ensuring streamlined operations. By capturing a range of electronic needs, from consumer-grade products to pivotal industrial applications, it remains a cornerstone for contemporary circuit designs, fostering both innovation and reliability in every project it powers.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess