The 2SC4116-Y(T5LND is a silicon NPN epitaxial planar transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for low-noise amplifier applications, particularly in VHF and UHF bands. It is commonly used in radio receivers, TV tuners, and other high-frequency circuits where low noise and high gain are critical.
Applications
- VHF/UHF low-noise amplifiers
- Radio receivers
- TV tuners
- Front-end amplifiers
- High-frequency oscillators
Features
- NPN silicon epitaxial planar transistor
- Low noise figure
- High gain at VHF/UHF frequencies
- High transition frequency (fT)
- Small signal amplifier
Benefits
- Excellent sensitivity in radio receivers and TV tuners
- Minimal added noise to the amplified signal
- Efficient amplification of weak signals
- Suitable for high-frequency applications
Additional Details
The 2SC4116-Y(T5LND features a very low noise figure, typically around 1 dB at VHF frequencies, making it ideal for use in sensitive receiver applications. The collector-emitter voltage (VCEO) is typically around 15V. The collector current (IC) is typically 30mA. The transition frequency (fT) is typically around 6.5 GHz. It is typically housed in a small SOT-23 package. The high gain characteristic allows for efficient amplification of weak signals. The 'Y' likely denotes a specific gain range or characteristic. The epitaxial planar structure ensures high reliability and performance. Detailed specifications can be found in the Toshiba datasheet for this part number. The (T5LND) part might indicate tape and reel packaging information, or a specific production batch. This transistor is often used as the first stage amplifier in receivers to amplify weak signals picked up by the antenna while adding minimal noise. This ensures that the receiver can detect weak signals even in noisy environments.