EN
  • EN
  • DE

2SC4738FT-Y(TE85L)

Part No 2SC4738FT-Y(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 3-Pin TESM T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156703-2SC4738FT-Y(TE85L)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC4738FT
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4738FT-Y(TE85L) CAD Model

Description

Product Overview

The 2SC4738FT-Y(TE85L) transistor is a noteworthy member of high-performance NPN BJTs, specifically optimized for high-speed applications. Known for its stable current gain and high cutoff frequency, this transistor is crafted to meet the demands of modern electronic circuits that require swift and precise signal amplification.

Key Features and Benefits

  • High-Speed Operation: Capable of operating at high frequencies, suitable for advanced RF designs.
  • Stable Gain: Offers consistent current gain across its operating range, ensuring reliable amplification.
  • Durable Package: Robust packaging protects against mechanical stress and thermal variations.
  • Reduced Power Consumption: Efficient power usage to enhance the overall energy efficiency of the end product.

Applications

  • Telecommunications: Used in RF amplification circuits within telecommunication equipment.
  • Consumer Electronics: Enhances audio clarity in high-fidelity sound systems.
  • Industrial Electronics: Suitable for precise control in industrial automation systems.
  • Automotive Electronics: Implemented in vehicle infotainment and safety systems.

Technical Specifications

The 2SC4738FT-Y(TE85L) operates with a collector-emitter voltage of about 150V and a collector current of approximately 50mA. The transition frequency is around 200 MHz, offering high-speed switching capabilities, while the power dissipation is maintained at 400mW for enhanced effectiveness.

Conclusion

This component is a preferred choice among designers for its superior speed and gain stability. The 2SC4738FT-Y(TE85L) is indispensable in applications demanding precision and efficiency, promising to deliver high-quality performance in every use case scenario.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess