Product Overview
The 2SC4738FV-GR is an NPN bipolar junction transistor (BJT) tailored for applications that demand high-speed and low-noise operation. This component is pivotal in improving the quality and performance of advanced electronic systems. Its high transition frequency and robust build make it invaluable in cutting-edge technologies.
Key Features and Benefits
- Excellent Noise Reduction: Minimizes signal distortion for clearer reception and transmission.
- High Transition Frequency: Supports frequency applications that require rapid switching.
- Robust Design: Offers enhanced mechanical stability and longevity.
- Energy Efficient: Optimized to deliver high output while retaining energy efficiency.
Applications
- Advanced Audio Systems: Critical in the engineering of high-grade sound systems.
- Satellite Communications: Used in satellite transceivers for reliable communication links.
- Military Electronics: Supports high-frequency operations in defense applications.
- Medical Devices: Suitable for applications in precision medical diagnostic tools.
Technical Specifications
The transistor features a collector-emitter voltage limit of around 150V with a collector current of 50mA. The typical transition frequency is 200 MHz, enabling rapid data processing capabilities, with a power dissipation capacity of up to 400mW, ensuring high efficiency and reliability.
Conclusion
Engineers and developers seeking a high-speed, low-noise transistor will find the 2SC4738FV-GR to be a compelling choice. Its strong performance across a broad spectrum of applications ensures that it remains a staple in both traditional and modern electronic designs.