EN
  • EN
  • DE

2SC4738FV-Y

Part No 2SC4738FV-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Audio Frequency General Purpose Amplifier Applications / Trans GP BJT NPN 50V 0.15A 3-Pin VESM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156706-2SC4738FV-Y
Popularity Medium
Supply and Demand Status Balance
Family Name 2SC4738FV
Introduction Date June 08, 2004
Country of Origin Japan, Thailand
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SC4738FV-Y CAD Model

Description

Product Overview

The 2SC4738FV-Y is a high-frequency NPN transistor recognized for its versatility and energy efficiency. It offers excellent performance in amplification and switching tasks, providing a reliable solution for developers and engineers looking to optimize their electronic designs.

Key Features and Benefits

  • Versatile Usage: Suitable for a wide array of applications due to its balanced performance characteristics.
  • Energy Efficiency: Designed to operate with optimum energy efficiency for sustainable electronics.
  • High Performance: Capable of handling fast switching and high-frequency scenarios effectively.
  • Compact and Robust: Minimal footprint combined with a durable design suitable for various environments.

Applications

  • Consumer Electronics: Component of choice for high-quality audio and video equipment.
  • Data Communications: Critical in data transmission equipment for network infrastructure.
  • Automotive Systems: Utilized in the control circuits of modern automotive technologies.
  • Renewable Energy Systems: Applied in solar inverters and other energy conversion devices.

Technical Specifications

With a collector-emitter voltage capacity of 150V and a continuous collector current of around 50mA, the 2SC4738FV-Y is engineered for high-speed applications, boasting a transition frequency (fT) of approximately 200 MHz. Its power dissipation is efficiently managed at 400mW, maximizing operational efficiency.

Conclusion

The 2SC4738FV-Y is an adaptable and powerful solution for electronics professionals. Its solid performance, combined with eco-friendly energy usage, makes it an ideal component in both current and future technologies, remaining aligned with industry demands for performance and sustainability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess