EN
  • EN
  • DE

2SC4944-GR TE85L,F

Part No 2SC4944-GR TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 5-Pin USV T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156811-2SC4944-GR TE85L,F
Popularity Low
Supply and Demand Status Sufficient
Family Name 2SC4944-GR
Introduction Date June 05, 1997
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC4944-GR TE85L,F CAD Model

Description

2SC4944-GR TE85L,F Transistor Detailed Description

The 2SC4944-GR TE85L,F edition is a specialized variant of the renowned 2SC4944 NPN transistor. This version is produced with a focus on specific packaging and grading to meet more specialized demands of modern electronic circuitry. With its tailored specifications, it appeals to designers aiming for precision in RF and other high-performance applications.

Features and Benefits

  • Specific Grading Certification: Ensures suitable application in precise and delicate electronic projects.
  • Advanced Packaging: Enhanced TE85L,F packaging provides better handling and protection during assembly.
  • Exceptional Noise Reduction: Low noise characteristic makes it superior for audio and RF applications.
  • Efficient Heat Dissipation: Maintains functionality in high-energy applications due to robust thermal management.

Applications and Projects

  • High-End Audio Systems: Ideal for achieving sound clarity with minimal interruptions.
  • Precision RF Instrumentation: Used in critical signal amplification and refinement tasks.
  • Broadcasting Equipment: Essential in high-frequency broadcasting devices to enhance signal strength.
  • Advanced Computing Systems: Found in components requiring strict noise reduction and heat management.
  • Telecommunications Infrastructure: Integral in maintaining clear and robust communication links.

The 2SC4944-GR TE85L,F version meets the meticulous needs of modern RF and audio processing tasks. Its specialized packaging not only ensures durability during the assembly process but also contributes to the device's longevity in demanding environments.

By opting for this version, developers secure a transistor that blends high reliability with graded specificity, making it an indispensable part of cutting-edge electronic development. Therefore, the 2SC4944-GR TE85L,F is an ideal choice for those seeking products that offer lift in both quality and dependability.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess