EN
  • EN
  • DE

2SC2712-BL(TE85L.F)

Part No 2SC2712-BL(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 50V 0.15A 150mW Automotive 3-Pin S-Mini T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 155395-2SC2712-BL(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Family Name 2SC2712BL
Introduction Date June 05, 1997
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 2SC2712-BL(TE85L.F) CAD Model

Description

Product Overview: 2SC2712-BL(TE85L.F)

The 2SC2712-BL(TE85L.F) is a robust NPN bipolar transistor, meticulously engineered for superior performance across a variety of electronic applications. This component is specifically designed to meet the demands of modern electronic devices with precision and reliability.

Key Features and Benefits

  • High Reliability: Engineered for enhanced durability and long-term use in various environments.
  • Consistent Gain: Features stable gain characteristics for reliable amplification tasks.
  • Compact Design: Its compact size supports easy integration into compact and portable electronic devices.
  • Energy Efficient: Focused on delivering high performance with low energy consumption.

Applications and Projects

  • Portable Audio Equipment: Suitable for portable audio applications requiring compact and efficient components.
  • Signal Amplification: Used extensively in signal amplification for telecommunications equipment.
  • Embedded Systems: Applicable in embedded systems requiring reliable transistor operations.
  • Consumer Electronics: Integral to various consumer electronics, enhancing longevity and performance.

Additional Details

The 2SC2712-BL(TE85L.F) offers an impressive combination of efficiency, compactness, and electrical performance. It excels at delivering stable gain and reliability, making it an ideal choice in the construction of intricate electronic devices. The transistor’s versatility makes it suitable for both simple and complex circuits, ensuring consistent performance and signal integrity in a variety of electronic devices.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess