EN
  • EN
  • DE

2SC5106-Y

Part No 2SC5106-Y
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description TRANSISTOR SILICON NPN EPITAXIAL PLANAR TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 156921-2SC5106-Y
Popularity Low
Supply and Demand Status Balance
Family Name 2SC5106
Introduction Date October 21, 1997
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 2SC5106-Y CAD Model

Description

The 2SC5106-Y is an impressive NPN bipolar junction transistor (BJT), expertly engineered for both performance and endurance in demanding electronic applications. Its specification makes it ideal for applications that require efficient power management and robust design.

Features and Benefits

  • High collector-emitter voltage (V<sub>CEO) capacity at 180V, accommodating high-voltage operations.
  • Exceptional collector current (I<sub>C) up to 8A, providing strong current handling capabilities.
  • Optimized for quick response times, catering to fast-paced switch applications.
  • Enhanced thermal management features that ensure sustained performance without overheating.
  • Durable construction lends it a long operational lifespan in various circuits.

Applications

  • Power Amplifiers: Suitable for use in large audio systems requiring clean amplification.
  • Automotive Electronics: Used in vehicle control systems for reliable circuit operations.
  • Renewable Energy Systems: Inverters and converters within solar panel setups.
  • Signal Processing: Ideal for high-frequency communication equipment.
  • Home Appliances: Ensures effective power modulation in electric appliances like washing machines and refrigerators.

Additional Details

The 2SC5106-Y provides significant advantages in terms of noise reduction and energy efficiency, making it a reliable partner in sensitive electronic applications. Its commendable power handling and compatibility with a wide range of circuit configurations make it an indispensable component in sectors ranging from consumer electronics to industrial automation. The device undergoes rigorous testing to guarantee its performance consistency, ensuring it meets international quality standards. Due to its tailored packaging, the 2SC5106-Y facilitates effective heat dissipation, thus preventing thermal-induced failures and securing reliability. For engineers and developers, these qualities position the 2SC5106-Y as a critical element in the planning and execution of contemporary electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess