The 2SC5684 is a silicon NPN triple diffusion planar transistor from Toshiba Semiconductor and Storage, designed for high-power amplifier applications.
Applications
- Audio power amplifiers
- Motor control circuits
- Switching regulators
- General purpose high-power amplification
- Linear power amplifiers
Features
- High collector current capability
- High power dissipation
- Low saturation voltage
- Excellent linearity
- High fT (transition frequency) for good high-frequency response
Benefits
- Provides high output power in audio amplifiers.
- Suitable for driving high-current loads.
- Minimizes power loss and improves efficiency.
- Ensures accurate signal amplification.
- Offers improved performance in high-frequency applications.
Technical Specifications
The 2SC5684 typically features a collector-emitter voltage (VCEO) of 150V, a collector current (IC) of 15A, and a power dissipation (PC) of 120W. The transition frequency (fT) is around 30 MHz. It is typically available in a TO-3P or similar high-power package.
Absolute Maximum Ratings: Collector-Base Voltage (VCBO): 170 V, Collector-Emitter Voltage (VCEO): 150 V, Emitter-Base Voltage (VEBO): 6 V, Collector Current (IC): 15 A, Collector Power Dissipation (PC): 120 W, Junction Temperature (Tj): 150 °C, Storage Temperature Range (Tstg): -55 to 150 °C.
This transistor is frequently used in audio amplifiers to deliver high-quality sound reproduction. Its robust design and high-power capabilities make it suitable for driving speakers in audio systems, as well as for high-current switching and linear regulator applications.