EN
  • EN
  • DE

2SD1428

Part No 2SD1428
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single
Description SILICON NPN TRIPLE DIFFUSED MESA TYPE / Silicon NPN Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 157665-2SD1428
Popularity Medium
Supply and Demand Status Limited
Introduction Date September 30, 2019
Estimated EOL Date 2036
Ultra Librarian 3D Model Ultra Librarian 2SD1428 CAD Model

Description

The 2SD1428 is an advanced NPN transistor known for its efficiency in high-frequency amplification and switching applications. It caters to a broad spectrum of electronic needs while being recognized for its reliability and precision.

Features and Benefits

  • Enhanced Frequency Response: Capable of operating effectively in high-frequency domains, making it ideal for RF applications.
  • High Gain Bandwidth Product: Improves signal amplification leading to better performance in communication devices.
  • Robust Thermal Management: Designed with features to reduce heat-related degradation, extending operational life.
  • Reliable Construction: Ensures integrity and functionality in diverse environments.

Applications

  • Radio Frequency Amplifiers: Used in RF amplification to boost signals for communication systems.
  • Oscillator Circuits: Critical for generating accurate frequency signals in electronic equipment.
  • Signal Processing: Allows for effective handling of analog signals in tech devices.
  • Pulse Width Modulation (PWM): Utilized in circuits for controlling power delivery and efficiency.
  • High-Frequency Switching: Essential in systems that require rapid transitions between operational states.

Additional Details

The 2SD1428 is packaged in the standard TO-220, facilitating straightforward implementation into circuit designs. With a collector-emitter voltage of 60V and a collector current of 3A, it attentively balances power demands and device safety.

By incorporating strict manufacturing protocols, the 2SD1428 exemplifies superior fidelity and endurance, apt for projects necessitating precision and resilience. Its practical application spans from minor hobby electronics to large-scale industrial uses, proving its versatility and effectiveness in real-world scenarios.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess